Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX441CPP
MAX441CPP
Active
Linear - Amplifiers - Video Amps and Modules
Description:
HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:
Maxim Integrated
Datasheet:
MAX441CPP Datasheet
History Price: $8.13000
In Stock: 13000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX441CPP vs MAX9590ETU+
Part No
MAX441CPP
MAX9590ETU+
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Applications
General Purpose
TFT-LCD Panels:Gamma Buffer
Output Type
-
-
Number of Circuits
4
14
-3db Bandwidth
160 MHz
-
Slew Rate
370V/μs
10V/μs
Current - Supply
40 mA
21 mA
Current - Output / Channel
-
400 mA
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
9V ~ 16.5V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
38-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
38-TQFN (5x7)