☰
MAX441CPP
MAX441CPP
Active
Description:  HIGH-SPEED VIDEO MUX/AMPLIFIER
Manufacturer:  Maxim Integrated
Datasheet:   MAX441CPP Datasheet
History Price: $8.13000
In Stock: 13000
MAX441CPP vs MAX9589AUB+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Discontinued
Applications
General Purpose
Reconstruction Filter
Output Type
-
-
Number of Circuits
4
4
-3db Bandwidth
160 MHz
-
Slew Rate
370V/μs
-
Current - Supply
40 mA
4.25 mA
Current - Output / Channel
-
140 mA
Voltage - Supply, Single/Dual (?
?.75V ~ 5.25V
2.7V ~ 3.6V
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-PDIP
10-uMAX/uSOP