☰
MAX4411BEBE
MAX4411BEBE
Active
Description:  STEREO HEADPHONE AMP W/ SHUTDOWN
Manufacturer:  Maxim Integrated
Datasheet:   MAX4411BEBE Datasheet
History Price: Active
In Stock: 28470
MAX4411BEBE vs MAX9700AETB
Series
DirectDrive
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
Headphones, 2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
80mW x 2 @ 16Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
1.8V ~ 3.6V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
14-UCSP (2.02x2.02)
10-TDFN-EP (3x3)
Package / Case
14-WFBGA, CSPBGA
10-WFDFN Exposed Pad