☰
MAX4386EESD+
MAX4386EESD+
Active
Description:  IC AMP VOLTAGE FEEDBACK 14SOIC
Manufacturer:  Maxim Integrated
History Price: $6.45000
In Stock: 33200
MAX4386EESD+ vs MAX457CSA+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Voltage Feedback
General Purpose
Output Type
Rail-to-Rail
-
Number of Circuits
4
2
-3db Bandwidth
230 MHz
70 MHz
Slew Rate
450V/μs
300V/μs
Current - Supply
5.5 mA
35 mA
Current - Output / Channel
55 mA
20 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
?.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
8-SOIC