Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX4386EESD+
MAX4386EESD+
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP VOLTAGE FEEDBACK 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX4386EESD+ Datasheet
History Price: $6.45000
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4386EESD+ vs MAX454CSD+
Part No
MAX4386EESD+
MAX454CSD+
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Voltage Feedback
4:1 Multiplexer-Amplifier
Output Type
Rail-to-Rail
-
Number of Circuits
4
1
-3db Bandwidth
230 MHz
50 MHz
Slew Rate
450V/μs
300V/μs
Current - Supply
5.5 mA
25 mA
Current - Output / Channel
55 mA
20 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
?.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC