Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX4386EESD+
MAX4386EESD+
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP VOLTAGE FEEDBACK 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX4386EESD+ Datasheet
History Price: $6.45000
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4386EESD+ vs MAX450CJD
Part No
MAX4386EESD+
MAX450CJD
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Voltage Feedback
Voltage Feedback
Output Type
Rail-to-Rail
-
Number of Circuits
4
1
-3db Bandwidth
230 MHz
-
Slew Rate
450V/μs
100V/μs
Current - Supply
5.5 mA
25 mA
Current - Output / Channel
55 mA
15 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
?0V ~ 15V
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-CDIP