☰
MAX4386EESD+
MAX4386EESD+
Active
Description:  IC AMP VOLTAGE FEEDBACK 14SOIC
Manufacturer:  Maxim Integrated
History Price: $6.45000
In Stock: 33200
MAX4386EESD+ vs MAX4027EUD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
Voltage Feedback
2:1 Multiplexer-Amplifier
Output Type
Rail-to-Rail
-
Number of Circuits
4
3
-3db Bandwidth
230 MHz
225 MHz
Slew Rate
450V/μs
1100V/μs
Current - Supply
5.5 mA
31 mA
Current - Output / Channel
55 mA
143 mA
Voltage - Supply, Single/Dual (?
4.5V ~ 5.5V
5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
14-TSSOP