☰
MAX4381EUB
MAX4381EUB
Active
Description:  IC OPAMP VFB 2 CIRCUIT 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX4381EUB Datasheet
History Price: $1.98000
In Stock: 32660
MAX4381EUB vs MAX4012EUK
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Voltage Feedback
Voltage Feedback
Number of Circuits
2
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
485V/μs
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
210 MHz
200 MHz
Current - Input Bias
8.5 μA
5.4 μA
Voltage - Input Offset
3 mV
4 mV
Current - Supply
7.5mA (x2 Channels)
5.5mA
Current - Output / Channel
75 mA
120 mA
Voltage - Supply Span (Min)
4.5 V
3.15 V
Voltage - Supply Span (Max)
11 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
SC-74A, SOT-753
Supplier Device Package
10-uMAX
SOT-23-5