Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX436CSD+
MAX436CSD+
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP TRANSCOND 1 CIRC 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX436CSD+ Datasheet
History Price: Obsolete
In Stock: 10505
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX436CSD+ vs MAX4022EEE+T
Part No
MAX436CSD+
MAX4022EEE+T
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
Transconductance
Buffer, Voltage Feedback
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
850V/μs
600V/μs
Gain Bandwidth Product
-
140 MHz
-3db Bandwidth
200 MHz
200 MHz
Current - Input Bias
1 μA
5.4 μA
Voltage - Input Offset
300 μV
4 mV
Current - Supply
35mA
5.5mA (x4 Channels)
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
9.5 V
3.15 V
Voltage - Supply Span (Max)
10.5 V
11 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-QSOP