☰
MAX4367EUA
MAX4367EUA
Active
Description:  AUDIO POWER AMP WITH SHUTDOWN
Manufacturer:  Maxim Integrated
Datasheet:   MAX4367EUA Datasheet
History Price: $1.20000
In Stock: 44080
MAX4367EUA vs MAX4411BEBE
Series
-
DirectDrive
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
330mW x 1 @ 16Ohm
80mW x 2 @ 16Ohm
Voltage - Supply
2.3V ~ 5.5V
1.8V ~ 3.6V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-μMAX
14-UCSP (2.02x2.02)
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
14-WFBGA, CSPBGA