Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX4367EUA
MAX4367EUA
Active
Linear - Amplifiers - Audio
Description:
AUDIO POWER AMP WITH SHUTDOWN
Manufacturer:
Maxim Integrated
Datasheet:
MAX4367EUA Datasheet
History Price: $1.20000
In Stock: 19615
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4367EUA vs MAX4368EKA
Part No
MAX4367EUA
MAX4368EKA
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
330mW x 1 @ 16Ohm
330mW x 1 @ 16Ohm
Voltage - Supply
2.3V ~ 5.5V
2.3V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-μMAX
SOT-23-8
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
SOT-23-8