☰
MAX4367EUA
MAX4367EUA
Active
Description:  AUDIO POWER AMP WITH SHUTDOWN
Manufacturer:  Maxim Integrated
Datasheet:   MAX4367EUA Datasheet
History Price: $1.20000
In Stock: 44080
MAX4367EUA vs MAX4366EBL
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
-
Output Type
1-Channel (Mono)
-
Max Output Power x Channels @ Load
330mW x 1 @ 16Ohm
-
Voltage - Supply
2.3V ~ 5.5V
-
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Supplier Device Package
8-μMAX
8-UCSP (1.52x1.52)
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
8-WFBGA, CSPBGA