☰
MAX435ESD+
MAX435ESD+
Active
Description:  IC OPAMP TRANSCOND 1 CIRC 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX435ESD+ Datasheet
History Price: $6.74000
In Stock: 28560
MAX435ESD+ vs MAX4022ESD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
Transconductance
Buffer, Voltage Feedback
Number of Circuits
1
4
Output Type
Differential
Rail-to-Rail
Slew Rate
800V/μs
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
275 MHz
200 MHz
Current - Input Bias
1 μA
5.4 μA
Voltage - Input Offset
300 μV
4 mV
Current - Supply
35mA
5.5mA (x4 Channels)
Current - Output / Channel
10 mA
120 mA
Voltage - Supply Span (Min)
9.5 V
3.15 V
Voltage - Supply Span (Max)
10.5 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
14-SOIC