☰
MAX4356ECD+
MAX4356ECD+
Obsolete
Description:  IC VIDEO CROSSPOINT SWIT 128TQFP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4356ECD+ Datasheet
History Price: $49.91000
In Stock: 45995
MAX4356ECD+ vs MAX4550CWI
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Active
Applications
Video
Audio, Video
Multiplexer/Demultiplexer Circuit
16:16
4:2
Switch Circuit
-
-
Number of Channels
1
2
On-State Resistance (Max)
-
80Ohm
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Dual (V?
?V ~ 5V
?.7V ~ 5.5V
-3db Bandwidth
110MHz
14MHz
Features
Buffered, SPI
Break-Before-Make, Clickless, I2C
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
-
Package / Case
128-LQFP
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
128-LQFP (14x20)
28-SOIC