Applications
Video
Audio, USB
Multiplexer/Demultiplexer Circuit
16:16
2:1
On-State Resistance (Max)
-
5Ohm
Voltage - Supply, Single (V-)
4.5V ~ 5.5V
2.7V ~ 5V
Voltage - Supply, Dual (V?
?V ~ 5V
-
-3db Bandwidth
110MHz
950MHz
Features
Buffered, SPI
USB 2.0
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-LQFP
10-UFQFN
Supplier Device Package
128-LQFP (14x20)
10-UTQFN (1.4x1.8)