Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX432EPA
MAX432EPA
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP +/-15V CHOP/STAB 8-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX432EPA Datasheet
History Price: $12.96000
In Stock: 47920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX432EPA vs MAX4014EUK
Part No
MAX432EPA
MAX4014EUK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
0.125V/μs
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
-
5.4 μA
Voltage - Input Offset
-
4 mV
Current - Supply
-
5.5mA
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
-
3.15 V
Voltage - Supply Span (Max)
-
11 V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
SC-74A, SOT-753
Supplier Device Package
8-PDIP
SOT-23-5