Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX4322EUK
MAX4322EUK
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:
Maxim Integrated
Datasheet:
MAX4322EUK Datasheet
History Price: $1.14000
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4322EUK vs MAX4014EUK
Part No
MAX4322EUK
MAX4014EUK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
2V/μs
600V/μs
Gain Bandwidth Product
5 MHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
50 nA
5.4 μA
Voltage - Input Offset
1.2 mV
4 mV
Current - Supply
725μA
5.5mA
Current - Output / Channel
50 mA
120 mA
Voltage - Supply Span (Min)
2.4 V
3.15 V
Voltage - Supply Span (Max)
6.5 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5