Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX4315EEE+
MAX4315EEE+
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP MPLEX AMP 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4315EEE+ Datasheet
History Price: $19.03000
In Stock: 18135
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4315EEE+ vs MAX457CSA+
Part No
MAX4315EEE+
MAX457CSA+
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Applications
8:1 Multiplexer-Amplifier
General Purpose
Output Type
Rail-to-Rail
-
Number of Circuits
1
2
-3db Bandwidth
97 MHz
70 MHz
Slew Rate
310V/μs
300V/μs
Current - Supply
7.4 mA
35 mA
Current - Output / Channel
95 mA
20 mA
Voltage - Supply, Single/Dual (?
4V ~ 10.5V, ?V ~ 5.25V
?.5V ~ 5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
8-SOIC