☰
MAX4315EEE+
MAX4315EEE+
Active
Description:  IC AMP MPLEX AMP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4315EEE+ Datasheet
History Price: $19.03000
In Stock: 3920
MAX4315EEE+ vs MAX4027EUD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
8:1 Multiplexer-Amplifier
2:1 Multiplexer-Amplifier
Output Type
Rail-to-Rail
-
Number of Circuits
1
3
-3db Bandwidth
97 MHz
225 MHz
Slew Rate
310V/μs
1100V/μs
Current - Supply
7.4 mA
31 mA
Current - Output / Channel
95 mA
143 mA
Voltage - Supply, Single/Dual (?
4V ~ 10.5V, ?V ~ 5.25V
5.5V
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-QSOP
14-TSSOP