☰
MAX4314EEE+
MAX4314EEE+
Active
Description:  IC AMP MPLEX AMP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4314EEE+ Datasheet
History Price: $10.60000
In Stock: 19760
MAX4314EEE+ vs MAX454EJD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
4:1 Multiplexer-Amplifier
4:1 Multiplexer-Amplifier
Output Type
Rail-to-Rail
Single-Ended
Number of Circuits
1
1
-3db Bandwidth
127 MHz
50 MHz
Slew Rate
430V/μs
300V/μs
Current - Supply
6.9 mA
25 mA
Current - Output / Channel
95 mA
20 mA
Voltage - Supply, Single/Dual (?
4V ~ 10.5V, ?V ~ 5.25V
-2V ~ 2V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
14-CDIP