Applications
4:1 Multiplexer-Amplifier
Voltage Feedback
Output Type
Rail-to-Rail
-
Slew Rate
430V/μs
100V/μs
Current - Supply
6.9 mA
25 mA
Current - Output / Channel
95 mA
15 mA
Voltage - Supply, Single/Dual (?
4V ~ 10.5V, ?V ~ 5.25V
?0V ~ 15V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
14-CDIP