☰
MAX4314EEE+
MAX4314EEE+
Active
Description:  IC AMP MPLEX AMP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4314EEE+ Datasheet
History Price: $10.60000
In Stock: 1740
MAX4314EEE+ vs MAX441CPP
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
4:1 Multiplexer-Amplifier
General Purpose
Output Type
Rail-to-Rail
-
Number of Circuits
1
4
-3db Bandwidth
127 MHz
160 MHz
Slew Rate
430V/μs
370V/μs
Current - Supply
6.9 mA
40 mA
Current - Output / Channel
95 mA
-
Voltage - Supply, Single/Dual (?
4V ~ 10.5V, ?V ~ 5.25V
?.75V ~ 5.25V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
20-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
20-PDIP