Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Video Amps and Modules
/ Maxim Integrated MAX4312EEE+
MAX4312EEE+
Active
Linear - Amplifiers - Video Amps and Modules
Description:
IC AMP MPLEX AMP 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4312EEE+ Datasheet
History Price: $15.98000
In Stock: 1440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4312EEE+ vs MAX454EJD
Part No
MAX4312EEE+
MAX454EJD
Category
Linear - Amplifiers - Video Amps and Modules
Linear - Amplifiers - Video Amps and Modules
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
8:1 Multiplexer-Amplifier
4:1 Multiplexer-Amplifier
Output Type
Rail-to-Rail
Single-Ended
Number of Circuits
1
1
-3db Bandwidth
265 MHz
50 MHz
Slew Rate
345V/μs
300V/μs
Current - Supply
7.4 mA
25 mA
Current - Output / Channel
95 mA
20 mA
Voltage - Supply, Single/Dual (?
4V ~ 10.5V, ?V ~ 5.25V
-2V ~ 2V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
14-CDIP