☰
MAX4312EEE+
MAX4312EEE+
Active
Description:  IC AMP MPLEX AMP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4312EEE+ Datasheet
History Price: $15.98000
In Stock: 27070
MAX4312EEE+ vs MAX450CJD
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
8:1 Multiplexer-Amplifier
Voltage Feedback
Output Type
Rail-to-Rail
-
Number of Circuits
1
1
-3db Bandwidth
265 MHz
-
Slew Rate
345V/μs
100V/μs
Current - Supply
7.4 mA
25 mA
Current - Output / Channel
95 mA
15 mA
Voltage - Supply, Single/Dual (?
4V ~ 10.5V, ?V ~ 5.25V
?0V ~ 15V
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
14-CDIP