☰
MAX4305EUK
MAX4305EUK
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Maxim Integrated
Datasheet:   MAX4305EUK Datasheet
History Price: $2.11000
In Stock: 1875
MAX4305EUK vs MAX4014EUK
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
1
1
Output Type
-
Rail-to-Rail
Slew Rate
1400V/μs
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
340 MHz
200 MHz
Current - Input Bias
32 μA
5.4 μA
Voltage - Input Offset
1 mV
4 mV
Current - Supply
20mA
5.5mA
Current - Output / Channel
70 mA
120 mA
Voltage - Supply Span (Min)
7 V
3.15 V
Voltage - Supply Span (Max)
11 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SC-74A, SOT-753
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
SOT-23-5