Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX4297EAG
MAX4297EAG
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS D STEREO 2W 24SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4297EAG Datasheet
History Price: Obsolete
In Stock: 7440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4297EAG vs MAX4367EBL
Part No
MAX4297EAG
MAX4367EBL
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class D
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
2W x 2 @ 4Ohm
330mW x 1 @ 16Ohm
Voltage - Supply
2.7V ~ 5.5V
2.3V ~ 5.5V
Features
Depop, Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
24-SSOP
9-UCSP (1.52x1.52)
Package / Case
24-SSOP (0.209", 5.30mm Width)
9-WFBGA, CSPBGA