☰
MAX4292EBL
MAX4292EBL
Active
Description:  MAX4292 ULTRA-SMALL, 1.8V, MICRO
Manufacturer:  Maxim Integrated
Datasheet:   MAX4292EBL Datasheet
History Price: Active
In Stock: 13600
MAX4292EBL vs MAX2470EUT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
2
1
Output Type
Rail-to-Rail
Differential
Slew Rate
0.2V/μs
-
Gain Bandwidth Product
500 kHz
200 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
10 μA
Voltage - Input Offset
200 μV
-
Current - Supply
100μA (x2 Channels)
5.5mA
Current - Output / Channel
20 mA
-
Voltage - Supply Span (Min)
1.8 V
2.7 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFBGA, CSPBGA
SOT-23-6
Supplier Device Package
8-UCSP (1.52x1.52)
SOT-23-6