☰
MAX4275BEESA
MAX4275BEESA
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 20785
MAX4275BEESA vs MAX2471EUT
Series
GainAmp
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
2
1
Output Type
Rail-to-Rail
Differential
Slew Rate
0.7V/μs
-
Gain Bandwidth Product
2 MHz
200 MHz
-3db Bandwidth
590 kHz
-
Current - Input Bias
50 pA
10 μA
Voltage - Input Offset
500 μV
-
Current - Supply
355μA (x2 Channels)
5.5mA
Current - Output / Channel
65 mA
-
Voltage - Supply Span (Min)
2.5 V
2.7 V
Voltage - Supply Span (Max)
5.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
8-SOIC
SOT-23-6