☰
MAX4273EEE+
MAX4273EEE+
Active
Description:  IC HOT SWAP CTRLR GP 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4273EEE+ Datasheet
History Price: $9.16000
In Stock: 46700
MAX4273EEE+ vs MAX5902LAEUT
Series
-
Simple Swapper
Packaging
Tube
Bulk
Status
Active
Active
Type
Hot Swap Controller
Hot Swap Controller
Number of Channels
1
1
Internal Switch(s)
No
No
Applications
General Purpose
Networking
Features
OVP, UVLO
Latched Fault, Thermal Limit, UVLO
Programmable Features
Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Circuit Breaker, Current Limit, Latched Fault, Slew Rate, Thermal Limit, UVLO
Voltage - Supply
2.7V ~ 13.2V
9V ~ 72V
Current - Output (Max)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Current - Supply
600 μA
1 mA
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6