Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX4269ESD
MAX4269ESD
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP VFB 2 CIRCUIT 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX4269ESD Datasheet
History Price: $2.84000
In Stock: 23120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4269ESD vs MAX4014EUK
Part No
MAX4269ESD
MAX4014EUK
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Voltage Feedback
Buffer, Voltage Feedback
Number of Circuits
2
1
Output Type
-
Rail-to-Rail
Slew Rate
900V/μs
600V/μs
Gain Bandwidth Product
700 MHz
-
-3db Bandwidth
350 MHz
200 MHz
Current - Input Bias
3.5 μA
5.4 μA
Voltage - Input Offset
1 mV
4 mV
Current - Supply
28mA (x2 Channels)
5.5mA
Current - Output / Channel
45 mA
120 mA
Voltage - Supply Span (Min)
4.5 V
3.15 V
Voltage - Supply Span (Max)
8 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
SC-74A, SOT-753
Supplier Device Package
14-SOIC
SOT-23-5