☰
MAX4232AUA+
MAX4232AUA+
Active
Description:  IC CMOS 2 CIRCUIT 8UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX4232AUA+ Datasheet
History Price: $2.48000
In Stock: 30820
MAX4232AUA+ vs MAX4022EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
CMOS
Buffer, Voltage Feedback
Number of Circuits
2
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
10V/μs
600V/μs
Gain Bandwidth Product
10 MHz
140 MHz
-3db Bandwidth
-
200 MHz
Current - Input Bias
1 pA
5.4 μA
Voltage - Input Offset
850 μV
4 mV
Current - Supply
1.2mA (x2 Channels)
5.5mA (x4 Channels)
Current - Output / Channel
200 mA
120 mA
Voltage - Supply Span (Min)
2.7 V
3.15 V
Voltage - Supply Span (Max)
5.5 V
11 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-uMAX/uSOP
16-QSOP