Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX4231AXT+
MAX4231AXT+
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC CMOS 1 CIRCUIT SC70-6
Manufacturer:
Maxim Integrated
Datasheet:
MAX4231AXT+ Datasheet
History Price: Active
In Stock: 43360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4231AXT+ vs MAX4020EEE+
Part No
MAX4231AXT+
MAX4020EEE+
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Amplifier Type
CMOS
Voltage Feedback
Number of Circuits
1
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
10V/μs
600V/μs
Gain Bandwidth Product
10 MHz
-
-3db Bandwidth
-
150 MHz
Current - Input Bias
1 pA
5.4 μA
Voltage - Input Offset
850 μV
4 mV
Current - Supply
1.2mA
5.5mA (x4 Channels)
Current - Output / Channel
200 mA
120 mA
Voltage - Supply Span (Min)
2.7 V
3.15 V
Voltage - Supply Span (Max)
5.5 V
11 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-TSSOP, SC-88, SOT-363
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
SC-70-6
16-QSOP