☰
MAX4226EUB
MAX4226EUB
Obsolete
Description:  IC OPAMP CFA 2 CIRC 10UMAX/USOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4226EUB Datasheet
History Price: Obsolete
In Stock: 1840
MAX4226EUB vs MAX4014EUK
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
Current Feedback
Buffer, Voltage Feedback
Number of Circuits
2
1
Output Type
-
Rail-to-Rail
Slew Rate
1100V/μs
600V/μs
Gain Bandwidth Product
-
-
-3db Bandwidth
1 GHz
200 MHz
Current - Input Bias
2 μA
5.4 μA
Voltage - Input Offset
500 μV
4 mV
Current - Supply
6mA (x2 Channels)
5.5mA
Current - Output / Channel
80 mA
120 mA
Voltage - Supply Span (Min)
5.7 V
3.15 V
Voltage - Supply Span (Max)
11 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
SC-74A, SOT-753
Supplier Device Package
10-uMAX/uSOP
SOT-23-5