Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX4222EEE+
MAX4222EEE+
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC BUFFER 4 CIRCUIT 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4222EEE+ Datasheet
History Price: $12.14000
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4222EEE+ vs MAX2470EUT
Part No
MAX4222EEE+
MAX2470EUT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
Buffer, Voltage Feedback
Buffer
Number of Circuits
4
1
Output Type
Rail-to-Rail
Differential
Slew Rate
600V/μs
-
Gain Bandwidth Product
-
200 MHz
-3db Bandwidth
200 MHz
-
Current - Input Bias
5.4 μA
10 μA
Voltage - Input Offset
4 mV
-
Current - Supply
5.5mA (x4 Channels)
5.5mA
Current - Output / Channel
120 mA
-
Voltage - Supply Span (Min)
3.15 V
2.7 V
Voltage - Supply Span (Max)
11 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
SOT-23-6
Supplier Device Package
16-QSOP
SOT-23-6