☰
MAX4220EEE+
MAX4220EEE+
Active
Description:  IC OPAMP VFB 4 CIRCUIT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4220EEE+ Datasheet
History Price: $12.45000
In Stock: 10320
MAX4220EEE+ vs MAX4019EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
Voltage Feedback
Buffer, Voltage Feedback
Number of Circuits
4
3
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
600V/μs
600V/μs
Gain Bandwidth Product
-
140 MHz
-3db Bandwidth
200 MHz
200 MHz
Current - Input Bias
5.4 μA
5.4 μA
Voltage - Input Offset
4 mV
4 mV
Current - Supply
5.5mA (x4 Channels)
5.5mA (x3 Channels)
Current - Output / Channel
120 mA
120 mA
Voltage - Supply Span (Min)
3.15 V
3.15 V
Voltage - Supply Span (Max)
11 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP