☰
MAX421EPD+
MAX421EPD+
Active
Description:  IC CMOS CHOPPER 1 CIRCUIT 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX421EPD+ Datasheet
History Price: $7.86000
In Stock: 35920
MAX421EPD+ vs MAX4022ESD
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Amplifier Type
CMOS, Chopper (Zero-Drift)
Buffer, Voltage Feedback
Number of Circuits
1
4
Output Type
-
Rail-to-Rail
Slew Rate
0.5V/μs
600V/μs
Gain Bandwidth Product
500 kHz
-
-3db Bandwidth
-
200 MHz
Current - Input Bias
10 pA
5.4 μA
Voltage - Input Offset
1 μV
4 mV
Current - Supply
1.3mA
5.5mA (x4 Channels)
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
5 V
3.15 V
Voltage - Supply Span (Max)
33 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
14-SOIC