☰
MAX421EPD+
MAX421EPD+
Active
Description:  IC CMOS CHOPPER 1 CIRCUIT 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX421EPD+ Datasheet
History Price: $7.86000
In Stock: 45385
MAX421EPD+ vs MAX2471EUT+
Series
-
-
Packaging
Bulk
Strip
Status
Active
Active
Amplifier Type
CMOS, Chopper (Zero-Drift)
Buffer
Number of Circuits
1
1
Output Type
-
Differential
Slew Rate
0.5V/μs
-
Gain Bandwidth Product
500 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
10 pA
10 μA
Voltage - Input Offset
1 μV
-
Current - Supply
1.3mA
5.5mA
Current - Output / Channel
-
-
Voltage - Supply Span (Min)
5 V
2.7 V
Voltage - Supply Span (Max)
33 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
14-PDIP
SOT-6