☰
MAX421CWE+
MAX421CWE+
Obsolete
Description:  IC OPAMP ZER-DRIFT 1CIRC 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX421CWE+ Datasheet
History Price: Obsolete
In Stock: 21280
MAX421CWE+ vs MAX4019EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
Chopper (Zero-Drift)
Buffer, Voltage Feedback
Number of Circuits
1
3
Output Type
-
Rail-to-Rail
Slew Rate
0.5V/μs
600V/μs
Gain Bandwidth Product
500 kHz
140 MHz
-3db Bandwidth
-
200 MHz
Current - Input Bias
10 pA
5.4 μA
Voltage - Input Offset
1 μV
4 mV
Current - Supply
1.3mA
5.5mA (x3 Channels)
Current - Output / Channel
-
120 mA
Voltage - Supply Span (Min)
5 V
3.15 V
Voltage - Supply Span (Max)
33 V
11 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-QSOP