☰
MAX419CSD+
MAX419CSD+
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX419CSD+ Datasheet
History Price: $5.68000
In Stock: 32410
MAX419CSD+ vs MAX4022EEE+T
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
4
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.08V/μs
600V/μs
Gain Bandwidth Product
150 kHz
140 MHz
-3db Bandwidth
-
200 MHz
Current - Input Bias
0.1 pA
5.4 μA
Voltage - Input Offset
1 mV
4 mV
Current - Supply
1μA (x4 Channels)
5.5mA (x4 Channels)
Current - Output / Channel
600 μA
120 mA
Voltage - Supply Span (Min)
2.5 V
3.15 V
Voltage - Supply Span (Max)
10 V
11 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-QSOP