☰
MAX418ESD+
MAX418ESD+
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX418ESD+ Datasheet
History Price: $6.88000
In Stock: 3920
MAX418ESD+ vs MAX4020EEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
4
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.005V/μs
600V/μs
Gain Bandwidth Product
8 kHz
-
-3db Bandwidth
-
150 MHz
Current - Input Bias
0.1 pA
5.4 μA
Voltage - Input Offset
1 mV
4 mV
Current - Supply
1μA (x4 Channels)
5.5mA (x4 Channels)
Current - Output / Channel
600 μA
120 mA
Voltage - Supply Span (Min)
2.5 V
3.15 V
Voltage - Supply Span (Max)
10 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
16-QSOP