☰
MAX418CPD+
MAX418CPD+
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX418CPD+ Datasheet
History Price: $5.51000
In Stock: 34940
MAX418CPD+ vs MAX2472EUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
4
1
Output Type
Rail-to-Rail
-
Slew Rate
0.005V/μs
-
Gain Bandwidth Product
8 kHz
-
-3db Bandwidth
-
-
Current - Input Bias
0.1 pA
-
Voltage - Input Offset
1 mV
-
Current - Supply
1μA (x4 Channels)
5.2mA
Current - Output / Channel
600 μA
-
Voltage - Supply Span (Min)
2.5 V
2.7 V
Voltage - Supply Span (Max)
10 V
5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
14-PDIP
SOT-23-6