Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX4168EPD
MAX4168EPD
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 14DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4168EPD Datasheet
History Price: $3.19000
In Stock: 29655
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4168EPD vs MAX2471EUT
Part No
MAX4168EPD
MAX2471EUT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
2
1
Output Type
Rail-to-Rail
Differential
Slew Rate
2V/μs
-
Gain Bandwidth Product
5 MHz
200 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
10 μA
Voltage - Input Offset
250 μV
-
Current - Supply
1.3mA (x2 Channels)
5.5mA
Current - Output / Channel
125 mA
-
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
6.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
14-PDIP
SOT-23-6