☰
MAX4167EPA
MAX4167EPA
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4167EPA Datasheet
History Price: Obsolete
In Stock: 25065
MAX4167EPA vs MAX2471EUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
2
1
Output Type
Rail-to-Rail
Differential
Slew Rate
2V/μs
-
Gain Bandwidth Product
5 MHz
200 MHz
-3db Bandwidth
-
-
Current - Input Bias
50 nA
10 μA
Voltage - Input Offset
250 μV
-
Current - Supply
1.3mA (x2 Channels)
5.5mA
Current - Output / Channel
125 mA
-
Voltage - Supply Span (Min)
2.7 V
2.7 V
Voltage - Supply Span (Max)
6.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
8-PDIP
SOT-23-6