☰
MAX414BCPD
MAX414BCPD
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX414BCPD Datasheet
History Price: Obsolete
In Stock: 30695
MAX414BCPD vs MAX2471EUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
4
1
Output Type
-
Differential
Slew Rate
4.5V/μs
-
Gain Bandwidth Product
28 MHz
200 MHz
-3db Bandwidth
-
-
Current - Input Bias
80 nA
10 μA
Voltage - Input Offset
150 μV
-
Current - Supply
2.5mA (x4 Channels)
5.5mA
Current - Output / Channel
35 mA
-
Voltage - Supply Span (Min)
4.8 V
2.7 V
Voltage - Supply Span (Max)
10.5 V
5.5 V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
14-PDIP
SOT-23-6