☰
MAX4146EEE+
MAX4146EEE+
Active
Description:  DIFFERENTIAL LINE RECEIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX4146EEE+ Datasheet
History Price: $4.39000
In Stock: 19920
MAX4146EEE+ vs MAX13086EESD+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Receiver
Transceiver
Protocol
-
RS422, RS485
Number of Drivers/Receivers
0/3
1/1
Duplex
-
Full
Receiver Hysteresis
-
100 mV
Data Rate
-
16Mbps
Voltage - Supply
?.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
14-SOIC