☰
MAX412BEPA+
MAX412BEPA+
Obsolete
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX412BEPA+ Datasheet
History Price: $5.51000
In Stock: 19740
MAX412BEPA+ vs MAX4018EEE+
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Amplifier Type
General Purpose
Voltage Feedback
Number of Circuits
2
3
Output Type
-
Rail-to-Rail
Slew Rate
4.5V/μs
600V/μs
Gain Bandwidth Product
28 MHz
-
-3db Bandwidth
-
150 MHz
Current - Input Bias
80 nA
5.4 μA
Voltage - Input Offset
120 μV
4 mV
Current - Supply
2.5mA (x2 Channels)
5.5mA (x3 Channels)
Current - Output / Channel
35 mA
120 mA
Voltage - Supply Span (Min)
4.8 V
3.15 V
Voltage - Supply Span (Max)
10.5 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
16-QSOP