Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Maxim Integrated MAX412BEPA+
MAX412BEPA+
Obsolete
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX412BEPA+ Datasheet
History Price: $5.51000
In Stock: 18080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX412BEPA+ vs MAX2473EUT
Part No
MAX412BEPA+
MAX2473EUT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
Buffer
Number of Circuits
2
1
Output Type
-
-
Slew Rate
4.5V/μs
-
Gain Bandwidth Product
28 MHz
-
-3db Bandwidth
-
-
Current - Input Bias
80 nA
-
Voltage - Input Offset
120 μV
-
Current - Supply
2.5mA (x2 Channels)
2.7mA
Current - Output / Channel
35 mA
-
Voltage - Supply Span (Min)
4.8 V
2.7 V
Voltage - Supply Span (Max)
10.5 V
5.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
SOT-23-6
Supplier Device Package
8-PDIP
SOT-23-6