☰
MAX407EPA+
MAX407EPA+
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX407EPA+ Datasheet
History Price: $18.00000
In Stock: 39445
MAX407EPA+ vs MAX4022EEE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
Buffer, Voltage Feedback
Number of Circuits
2
4
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.005V/μs
600V/μs
Gain Bandwidth Product
8 kHz
140 MHz
-3db Bandwidth
-
200 MHz
Current - Input Bias
0.1 pA
5.4 μA
Voltage - Input Offset
1 mV
4 mV
Current - Supply
1μA (x2 Channels)
5.5mA (x4 Channels)
Current - Output / Channel
600 μA
120 mA
Voltage - Supply Span (Min)
2.5 V
3.15 V
Voltage - Supply Span (Max)
10 V
11 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
16-QSOP