Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX4062EUB
MAX4062EUB
Active
Linear - Amplifiers - Audio
Description:
MAX4062 DIFFERENTIAL MICROPHONE
Manufacturer:
Maxim Integrated
Datasheet:
MAX4062EUB Datasheet
History Price: $0.63000
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MAX4062EUB vs MAX9700CEBC
Part No
MAX4062EUB
MAX9700CEBC
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
-
1.6W x 1 @ 6Ohm
Voltage - Supply
2.4V ~ 5.5V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-uMAX
10-UCSP
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
10-WFBGA, CSPBGA