☰
MAX4062EUB
MAX4062EUB
Active
Description:  MAX4062 DIFFERENTIAL MICROPHONE
Manufacturer:  Maxim Integrated
Datasheet:   MAX4062EUB Datasheet
History Price: $0.63000
In Stock: 44000
MAX4062EUB vs MAX4367EBL
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class AB
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
-
330mW x 1 @ 16Ohm
Voltage - Supply
2.4V ~ 5.5V
2.3V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-uMAX
9-UCSP (1.52x1.52)
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
9-WFBGA, CSPBGA